EN
  • EN
  • DE

MMA02040C1371FB000

Part No MMA02040C1371FB000
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thin Film 1406 1.37K Ohm 1% 1/4W ±50ppm/°C Conformal SMD Melf T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Operating Supply Voltage 200 V
Resistance 1.37 kΩ
RoHS Compliant
Win Source Part Number 966178-MMA02040C1371FB000
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMA02040C1371FB000 CAD Model

Description

The MMA0204 0C1371FB000 is a precision thin film MELF resistor manufactured by Vishay. MELF (Metal Electrode Leadless Face) resistors are known for their high stability, reliability, and excellent pulse load capability. The MMA0204 series is designed for general purpose and precision applications, offering tight tolerances and low temperature coefficients.

Applications:

  • Precision current sensing in power supplies and motor control circuits.
  • Feedback resistor in amplifier circuits.
  • Voltage divider networks requiring high accuracy and stability.
  • Use in test and measurement equipment where precise resistance values are critical.
  • Automotive electronics for reliable performance under harsh environmental conditions.

Features:

  • MELF construction: Provides superior mechanical stability and thermal performance.
  • Thin film technology: Ensures high precision and low temperature coefficient.
  • Tight tolerance: Offers precise resistance values for accurate circuit performance.
  • Low TCR (Temperature Coefficient of Resistance): Maintains stable resistance values over a wide temperature range.
  • High pulse load capability: Withstands high energy pulses without degradation.

Benefits:

  • Improved circuit accuracy: Enables precise control and measurement in electronic circuits.
  • Enhanced system reliability: Reduces the risk of resistance drift and component failure.
  • Stable performance over temperature: Ensures consistent circuit behavior under varying environmental conditions.
  • Robust construction: Provides long-term reliability in demanding applications.
  • Compliance with industry standards: Meets RoHS requirements for environmental safety.

Technical Specifications: The MMA0204 designates the resistor's dimensions. The '1371' likely refers to a resistance value of 1.37kΩ. The 'FB' likely denotes a tolerance. Refer to the Vishay datasheet for complete electrical characteristics, including power rating, voltage rating, and temperature coefficient of resistance.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0520 $57.9800
2,705+ $0.0427 $115.5035
4,190+ $0.0413 $173.0470
5,765+ $0.0401 $231.1765
7,465+ $0.0387 $288.8955
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess