EN
  • EN
  • DE

MMA02040D2003FB300

Part No MMA02040D2003FB300
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831132-MMA02040D2003FB300
Package Tape & Reel (TR)
Product Status Active
Resistance 200 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±25ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case MELF, 0204
Ratings AEC-Q200
Supplier Device Package 0204
Size / Dimension 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian MMA02040D2003FB300 CAD Model

Description

The MMA02040D2003FB300 is a precision thin film resistor manufactured by Vishay. It is a leaded resistor designed for general purpose applications requiring high stability and reliability. This resistor is known for its excellent long-term stability, low noise, and tight tolerance, making it suitable for precision analog circuits and measurement equipment.

Applications

  • Precision amplifiers: Used as feedback or gain-setting resistors in amplifiers requiring high accuracy.
  • Measurement equipment: Employed in instruments like multimeters, oscilloscopes, and signal generators where precise resistance values are critical.
  • Medical devices: Utilized in medical instrumentation for accurate signal conditioning and measurement.
  • Automotive electronics: Used in sensor circuits and control modules requiring stable and reliable resistance values over a wide temperature range.
  • Industrial control systems: Found in process control equipment and automation systems for accurate current and voltage sensing.

Features

  • Thin film technology: Provides excellent stability, low noise, and tight tolerance.
  • Leaded resistor: Allows for easy through-hole mounting on PCBs.
  • High precision: Offers a close tolerance on the resistance value.
  • Low temperature coefficient: Maintains stable resistance values over a wide temperature range.
  • Excellent long-term stability: Ensures reliable performance over the lifetime of the application.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved accuracy: High precision and low tolerance contribute to accurate circuit performance.
  • Enhanced stability: Thin film technology and low temperature coefficient ensure stable resistance values over time and temperature.
  • Increased reliability: Robust construction and long-term stability lead to reliable operation in demanding environments.
  • Simplified design: Standard leaded package simplifies PCB layout and assembly.
  • Reduced calibration requirements: High stability minimizes the need for frequent calibration.

Additional Details

The MMA02040D2003FB300 has a resistance value of 200 kOhms with a tolerance of ±1%. The temperature coefficient of resistance (TCR) is typically ±25 ppm/°C. It has a power rating of 0.25W. The operating temperature range is typically -55°C to +155°C. The resistor is available in a standard cylindrical leaded package (0204). The leads are typically tin-plated for good solderability. The component is marked with the resistance value and tolerance. Vishay's thin film resistors offer excellent pulse load capability.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1340 $58.2900
1,055+ $0.1100 $116.0500
1,630+ $0.1066 $173.7580
2,240+ $0.1032 $231.1680
2,900+ $0.0997 $289.1300
3,880+ $0.0894 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess