The MMSZ5254B-V-GS08 is a Zener diode manufactured by Vishay. It is designed to provide a stable reference voltage and overvoltage protection in a variety of electronic circuits. Zener diodes are crucial components for voltage regulation, transient voltage suppression, and clipping circuits.
Applications
- Voltage regulation
- Overvoltage protection
- Transient voltage suppression
- Clipping circuits
- Reference voltage sources
Features
- Zener Voltage: 27V
- Low leakage current
- High surge current capability
- Small Surface Mount Device (SMD) package: SOD-323
- RoHS compliant
Benefits
- Provides stable voltage regulation
- Protects sensitive circuits from voltage spikes
- Compact size saves board space
- High reliability
- Environmentally friendly
Technical Specifications
The MMSZ5254B-V-GS08 has a Zener voltage (VZ) of 27V with a tolerance of approximately ±5%. Its power dissipation is 500mW. The reverse leakage current (IR) is low, typically in the nanoampere range. The operating temperature range is -65°C to +150°C. This diode is available in a SOD-323 package, which is ideal for surface mount technology (SMT). The surge current capability is high, allowing it to withstand transient voltage spikes without damage. The "-V" indicates AEC-Q101 qualified for automotive applications.
This Zener diode is designed for applications requiring a stable and reliable voltage reference or overvoltage protection. Its small size and robust construction make it suitable for use in various electronic devices, including portable devices, automotive electronics, and industrial equipment.
In overvoltage protection circuits, the MMSZ5254B-V-GS08 clamps the voltage to 27V, preventing damage to downstream components. Its fast response time ensures effective protection against transient voltage spikes. The low leakage current minimizes power consumption in voltage regulation applications.