EN
  • EN
  • DE

MMSZ5257B-V-GS08

Part No MMSZ5257B-V-GS08
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOD123
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 732771-MMSZ5257B-V-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5257B-V-GS08 CAD Model

Description

The MMSZ5257B-V-GS08 is a Zener diode manufactured by Vishay. This diode is designed for voltage regulation and transient voltage suppression applications. It is part of the MiniMELF (SOD-80) package series, offering a compact size and good power dissipation capability. The diode provides a stable reference voltage and protects sensitive circuits from overvoltage conditions.

Applications

  • Voltage regulation
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Clipping circuits
  • Reference voltage generation

Features

  • Zener Voltage: 33 V Zener voltage for precise voltage regulation.
  • Low Leakage Current: Minimizes power losses.
  • MiniMELF Package: SOD-80 package allows for compact designs.
  • High Surge Capability: Provides protection against transient voltage spikes.
  • Lead-Free Terminations: Complies with RoHS requirements.

Benefits

  • Stable Voltage Regulation: Provides a constant voltage output despite variations in input voltage or load current.
  • Circuit Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Space Saving: Small package size allows for high-density circuit designs.
  • Good Power Dissipation: MiniMELF package provides good thermal performance.

Additional Details

The MMSZ5257B-V-GS08 Zener diode is commonly used in portable electronic devices, power supplies, and automotive electronics. Its characteristics are optimized for applications where small size and reliable voltage regulation are required. The device's performance is dependent on the operating temperature and current. It's important to consider these factors when selecting the device for a particular application. This diode is typically used in conjunction with a series resistor to limit the current and protect the diode from overheating. The operating temperature range is usually specified from -65°C to +150°C. The diode is RoHS compliant.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess