EN
  • EN
  • DE

MMU01020C1201DB300

Part No MMU01020C1201DB300
Manufacturer Vishay
Catalog OEM Parts (M - N)
Description Mmu 0102-50 ± 0.5 % Bl 1K2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Operating Supply Voltage 150 V
Resistance 1.2 kΩ
RoHS Compliant
Win Source Part Number 964613-MMU01020C1201DB300
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMU01020C1201DB300 CAD Model

Description

The MMU01020C1201DB300 is a precision thin film MELF resistor manufactured by Vishay. It offers exceptional stability and reliability, making it suitable for demanding applications where precise resistance values are crucial. This resistor is designed for surface mounting and provides excellent pulse load capability and advanced thin film technology.

Applications:

  • Medical equipment
  • Test and measurement instruments
  • Industrial automation systems
  • Automotive electronics
  • Audio equipment
  • Precision control circuits

Features:

  • Precision thin film technology
  • MELF (Metal Electrode Leadless Face) construction
  • High stability and reliability
  • Excellent pulse load capability
  • Low temperature coefficient of resistance (TCR)
  • Tight tolerance
  • RoHS compliant

Benefits:

  • Ensures accurate and consistent performance in critical circuits.
  • Provides long-term stability, reducing the need for recalibration.
  • Withstands high-energy pulses without degradation.
  • Minimizes resistance changes due to temperature variations.
  • Offers a compact and robust solution for surface mount applications.
  • Contributes to the overall reliability and lifespan of electronic devices.

Additional Details:

The MMU01020C1201DB300 has a resistance value of 1.2 kΩ with a tolerance of ±0.5%. Its temperature coefficient of resistance (TCR) is ±25 ppm/°C, ensuring minimal resistance drift over a wide temperature range. The MELF package provides superior mechanical stability and power dissipation compared to standard chip resistors. The resistor is suitable for reflow soldering and is designed for automated placement on printed circuit boards. It meets stringent quality standards and is commonly used in applications requiring high precision and reliability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1921 $58.5905
735+ $0.1577 $115.9095
1,135+ $0.1527 $173.3145
1,565+ $0.1478 $231.3070
2,025+ $0.1429 $289.3725
2,710+ $0.1281 $347.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess