Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - NTC Thermistors
Mfr Vishay Beyschlag/Draloric/BC Components
Series Automotive, AEC-Q200, NTCA
Package Bulk
Product Status Active
Resistance in Ohms @ 25°C 100k
Resistance Tolerance ±1%
B Value Tolerance ±1%
B0/50 -
B25/50 -
B25/75 -
B25/85 4190K
B25/100 -
Temperature Range - Operating -40°C ~ 150°C
Length - Lead Wire 1.35" (34.29mm)
Mounting Type Free Hanging
Package / Case Ring Lug
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375591-NTCALUG01A104F
Ultra Librarian 3D Model Ultra Librarian NTCALUG01A104F CAD Model

Description

The NTCALUG01A104F is a temperature sensor from Vishay Beyschlag/Draloric/BC Components.

  • Series: NTCA
  • Application: Automotive
  • AEC-Q200: Yes
  • Temperature Range: -40°C to 150°C
  • Resistance @ 25°C: 100k ohms
  • Tolerance: ±1%
  • B25/85: 4190K
  • Package: Bulk
  • Mounting: Free Hanging
  • Mounting Type: Ring Lug
  • Product Status: Active
  • REACH Unaffected: Yes
  • Application: Temperature Sensing in Automotive and Other Industrial Applications

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR NTC 10KOHM 3612K BEAD / NTC Thermistor 10k Bead, Glass
Need more? Email Us
ECAD model for B57551G1103G005
Semitec USA Corp
NTC THERMISTORS 5OHMS 4AMPS STRA
Need more? Email Us
ECAD model for 5D2-10LD
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3972K DISC
Need more? Email Us
ECAD model for RL1009-5820-97-D1
Honeywell
THERM NTC 100KOHM 4138K BEAD
Need more? Email Us
ECAD model for 192-104QET-A01
Semitec USA Corp
NTC THERMISTORS 10KOHM 1% SHAPE / NTC Thermistor 10k Bead
Lowest to $0.5216
ECAD model for 103AT-4-70261
Honeywell
THERMISTOR NTC 30KOHM 3800K BEAD
Need more? Email Us
ECAD model for 192-303KET-A01
Murata Electronics North America
THERM NTC 2.2KOHM 3950K 0402
Need more? Email Us
ECAD model for NCP15XW222E03RC
Semitec USA Corp
NTC THERMISTORS 10OHMS 2AMPS STR
Need more? Email Us
ECAD model for 10D2-08LD
Sunlord
THERM NTC 10KOMH 3380K 0201
Lowest to $0.0154
ECAD model for SDNT0603C103F3380FTF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1680 $50.0160
30+ $3.4199 $102.5970
46+ $3.3130 $152.3980
63+ $3.2062 $201.9906
81+ $3.0993 $251.0433
108+ $2.7787 $300.0996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention