EN
  • EN
  • DE

BFU730LX

Part No BFU730LX
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153357-BFU730LX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFU730LX CAD Model

Description

The NXP BFU730LX is a cutting-edge, high-performance NPN wideband silicon germanium (SiGe) RF transistor designed to meet the rigorous demands of modern RF amplification. This advanced component is tailored for high-frequency applications, offering an outstanding combination of low noise figure and high gain, making it an ideal choice for a broad range of applications, including wireless communication, satellite systems, and high-speed data links.

Key Features

  • Frequency Range: The BFU730LX is capable of operating at frequencies up to 10 GHz, providing a broad range of utility in RF applications.
  • Low Noise Figure: With a noise figure as low as 0.60 dB at 2 GHz, this transistor ensures excellent signal quality and minimal signal distortion.
  • High Gain: It offers high power gain, typically 23 dB at 2 GHz, facilitating effective signal amplification.
  • High Linearity: The device provides high linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • SiGe Technology: Silicon germanium technology ensures superior performance at high frequencies compared to conventional silicon transistors.
  • Integrated ESD Protection: Built-in electrostatic discharge (ESD) protection enhances the durability and lifespan of the transistor.
  • Surface-Mount Package: The BFU730LX comes in a compact, surface-mount 4-pin package, making it suitable for space-constrained applications.

Applications

The versatile nature of the NXP BFU730LX allows it to be used in a multitude of applications, such as:

  • Low-noise amplifiers (LNAs) for cellular and cordless phones
  • Global Positioning System (GPS) receivers
  • Wireless LAN (WLAN) and Bluetooth systems
  • Infrastructure for mobile communications
  • General-purpose RF and microwave amplification

With its superior performance parameters, the NXP BFU730LX is a prime choice for designers and engineers seeking to enhance the performance and reliability of their RF systems. Its integration into any RF signal chain can significantly improve system metrics, ensuring that end-users experience clear, reliable communications and data transfer.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9441 $58.8820
48+ $2.4163 $115.9824
75+ $2.3412 $175.5900
102+ $2.2650 $231.0300
132+ $2.1899 $289.0668
177+ $1.9635 $347.5395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess