EN
  • EN
  • DE

NTCALUG02A103F

Part No NTCALUG02A103F
Manufacturer Vishay
Catalog Temperature Sensors - NTC Thermistors
Description THERM NTC 10KOHM 3984K RING LUG / NTC Thermistor 10k Ring Lug
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Manufacturer Vishay Beyschlag/Draloric/BC Components
Packaging Bulk
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±1%
B Value Tolerance ±0.5%
B25/85 3984K
Temperature Range - Operating -55°C ~ 125°C
Power - Max 100 mW
Length - Lead Wire 1.77" (45.00mm)
Mounting Free Hanging
Case / Package Ring Lug
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number BC3398
Standard Package 500
Win Source Part Number 1325990-NTCALUG02A103F
Ultra Librarian 3D Model Ultra Librarian NTCALUG02A103F CAD Model

Description

The electronic component with Id 1139570 is a product manufactured by Vishay Beyschlag/Draloric/BC Components.

  • Win Source Part Number: 1325990-NTCALUG02A103F
  • Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
  • Packaging: Bulk
  • Standard Package: 500
  • Mounting Type: Free Hanging
  • Power - Max: 100 mW
  • Resistance in ohms @ 25°C: 10k
  • Resistance Tolerance: ±1%
  • B Value Tolerance: ±0.5%
  • B25/85: 3984K
  • Length of Lead Wire: 1.77" (45.00mm)
  • Temperature Range: -55°C ~ 125°C
  • Case / Package: Ring Lug
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 8533.40.8070
  • Other Part Number: BC3398
  • RoHS Status: ROHS3 Compliant

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10OHM 3096K DISC
Need more? Email Us
Vishay
THERM NTC 4.7KOHM 3977K STUD
Need more? Email Us
Honeywell
THERMISTOR NTC 2KOHM 3068K BEAD
Need more? Email Us
Panasonic
THERMISTOR NTC 33OHM 2750K 0603
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 20KOHM 3960K DO35
Need more? Email Us
Vishay
THERM NTC 4.7KOHM 3830K 0603
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us
Vishay
THERM NTC 2.2KOHM 3977K BEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0710 $51.7750
59+ $1.6993 $100.2587
92+ $1.6462 $151.4504
126+ $1.5931 $200.7306
163+ $1.5400 $251.0200
218+ $1.3807 $300.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess