EN
  • EN
  • DE

TPS65100PWPR

Part No TPS65100PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description LCD Driver 3.3V/5V 24-Pin HTSSOP EP T/R / IC LCD SUPPLY TFT QUAD 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, TFT LCD
Voltage - Input 2.7 V to 5.8 V
Number of Outputs 4
Output Voltage Multiple
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 034474-TPS65100PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS65100PWPR
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65100PWPR CAD Model

Description

Overview of Texas Instruments TPS65100PWPR

The TPS65100PWPR from Texas Instruments is a versatile and efficient power management integrated circuit (PMIC) designed specifically for portable and compact LCD applications. This PMIC is ideal for driving the power supply of a thin-film transistor (TFT) LCD panel, which is commonly used in devices such as notebook computers, tablet PCs, and portable media players.

Key Features

  • Multiple Output Voltage Rails: The TPS65100PWPR provides a range of output voltages necessary for LCD operation, including VPOS (positive supply), VNEG (negative supply), and VCOM (common voltage). These are generated from a single input voltage, simplifying the power supply design.
  • High Efficiency: The device includes a high-efficiency step-up converter for the positive supply voltage and a linear regulator for the VCOM buffer.
  • Adjustable Outputs: The output voltages are adjustable through external resistive dividers, allowing for precise matching to the requirements of the specific LCD panel being used.
  • Thermal Protection: It incorporates thermal shutdown protection to safeguard the device and the system it powers in the event of overheating.
  • Small Package Size: The TPS65100PWPR comes in a compact TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, minimizing the footprint on the PCB and making it suitable for space-constrained applications.

Applications

Thanks to its comprehensive feature set and compact size, the TPS65100PWPR is an excellent choice for a wide range of applications that require reliable and efficient power management for LCD panels. Its ability to drive multiple voltage rails with high efficiency makes it a go-to solution for designers working on:

  • Notebook computers
  • Tablet PCs
  • Portable media players
  • Other portable devices with TFT LCD screens

Overall, the TPS65100PWPR is a testament to Texas Instruments' commitment to providing innovative power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR VR12 2OUT 48TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8938 $56.8140
65+ $1.5539 $101.0035
100+ $1.5053 $150.5300
140+ $1.4568 $203.9520
180+ $1.4082 $253.4760
240+ $1.2626 $303.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess