EN
  • EN
  • DE

DRV8800

Part No DRV8800
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DMOS FULL-BRIDGE MOTOR DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168586-DRV8800
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian DRV8800 CAD Model

Description

The DRV8800 from Texas Instruments is a robust motor driver IC designed to efficiently control a single brushed DC motor. This compact and versatile integrated circuit (IC) is ideal for a wide range of applications, including industrial equipment, robotics, and consumer electronics, where precise motor control is essential.

Key Features:

  • Voltage Range: The DRV8800 operates on a motor power supply voltage range of 8 V to 36 V, making it suitable for various motor specifications and ensuring compatibility with a broad range of systems.
  • Output Current: It can deliver output currents of up to 2.8 A continuously, providing substantial power for driving motors without the need for external heat sinking under most conditions.
  • Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, UVLO (Under Voltage Lock Out), and crossover-current protection, which safeguard the IC and the motor from potential damage.
  • Flexible Control Interface: The DRV8800 can be controlled via a simple parallel interface with PHASE and ENABLE inputs, allowing for easy integration into a wide array of control architectures.
  • Decay Modes: It offers selectable decay modes, including slow, fast, and mixed options, providing designers with the flexibility to optimize motor performance and power efficiency.

Applications:

The DRV8800 is adept at driving a single brushed DC motor and is commonly used in:

  • Automated door openers
  • Valve controls
  • Actuators
  • Robotics
  • Battery-powered toys
  • Office automation machines

With its advanced features and reliable performance, the DRV8800 is a top choice for designers seeking a single-chip solution for DC motor control. Its comprehensive protection features and flexible control options make it a versatile and durable component in any motor-driven application.

You May Also Be Interested in

Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0301 $50.7525
61+ $1.6658 $101.6138
93+ $1.6137 $150.0741
129+ $1.5617 $201.4593
166+ $1.5096 $250.5936
222+ $1.3534 $300.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess