EN
  • EN
  • DE

ORNA2002ZT5

Part No ORNA2002ZT5
Manufacturer Vishay
Catalog OEM Parts (O - R)
Description Res Thin Film NET 20kOhm 0.1% 2/5W ±25ppm/°C Isolated Molded 8-Pin SOIC SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Type Isolated
Height 1.51 mm
Lead Pitch 1.27 mm
Length 4.93 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 8
Number of Resistors 4
Power Per Element 400 mW
Resistance 20 kΩ
RoHS Non-Compliant
Temperature Coefficient 25 ppm/°C
Termination SMD/SMT
Tolerance 0.1 %
Voltage Rating 100 V
Width 3.99 mm
Win Source Part Number 1010463-ORNA2002ZT5
Categories OEM Parts(O-R)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ORNA2002ZT5 CAD Model

Description

The Vishay 1010463-ORNA2002ZT5 is an SMD/SMT resistor with a voltage rating of 100V, a resistance of 20 kΩ, and a power per element of 400 mW. This isolated circuit type resistor has four resistors and eight pins, with a tolerance of 0.1% and a temperature coefficient of 25 ppm/°C.

  • Voltage Rating: 100V
  • Resistance: 20 kΩ
  • Power per Element: 400 mW
  • Circuit Type: Isolated
  • Number of Resistors: Four
  • Number of Pins: Eight
  • Tolerance: 0.1%
  • Temperature Coefficient: 25 ppm/°C
  • RoHS Compliant: No
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -55 °C

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.9589
Sharp Microelectronics
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Pericom
33V Octal trans Latch 3State
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Ricoh
Lowest to $0.5747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8736 $58.1040
37+ $3.1785 $117.6045
57+ $3.0792 $175.5144
78+ $2.9798 $232.4244
101+ $2.8805 $290.9305
135+ $2.5825 $348.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess