EN
  • EN
  • DE

ORNTA2002BT5

Part No ORNTA2002BT5
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Resistor Networks,Arrays
Manufacturer Vishay
Win Source Part Number 341430-ORNTA2002BT5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ORNTA2002BT5 CAD Model

Description

The ORNTA2002BT5 is a transient voltage suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This TVS diode offers fast response time and high surge capability, making it suitable for a wide range of applications.

Applications:

  • Data lines: Protection for I/O interfaces, such as USB, HDMI, and Ethernet.
  • Microcontroller protection: Safeguarding microcontrollers from voltage spikes.
  • Power lines: Transient voltage suppression for DC power lines.
  • Automotive electronics: Use in automotive systems for protection against transients.
  • Industrial equipment: Ensuring the reliability of industrial control systems.

Features:

  • Unidirectional TVS diode: Provides protection against positive transient voltages.
  • Low clamping voltage: Limits the voltage across the protected device during a transient event.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • High surge capability: Withstands high surge currents without degradation.
  • Small package size: Allows for compact circuit designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced system reliability: Protects electronic components from damage due to transient voltages.
  • Reduced downtime: Minimizes equipment failures and downtime associated with voltage surges.
  • Improved product lifespan: Extends the lifespan of electronic devices by preventing damage from transient events.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Cost-effective protection: Provides a cost-effective solution for protecting sensitive electronics.

Additional Details:

The ORNTA2002BT5 typically features a surface-mount package for easy integration into printed circuit boards (PCBs). It is characterized by its breakdown voltage, clamping voltage, and peak pulse current capability. These parameters determine the level of protection it provides against specific transient voltage threats. This device is suitable for use in applications where reliable protection against voltage transients is critical. The specific datasheet from Vishay will provide exact electrical characteristics, surge capabilities, and package dimensions.

Proper PCB layout techniques are also crucial for effective transient voltage suppression. Minimize trace lengths and place the TVS diode as close as possible to the protected component to reduce inductance and improve clamping performance. Refer to Vishay's application notes and design guidelines for detailed recommendations on PCB layout and component selection.

You May Also Be Interested in

Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3838 $59.5950
60+ $1.9559 $117.3540
92+ $1.8948 $174.3216
126+ $1.8337 $231.0462
163+ $1.7726 $288.9338
219+ $1.5892 $348.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess