EN
  • EN
  • DE

P6KE150CA54

Part No P6KE150CA54
Manufacturer Vishay
Catalog TVS - Diodes
Description 600W 150Vbr 5% Bi-dir TVS in DO-204AC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 143 V
Mounting SMD (SMT)
Case / Package DO-15
Clamping Voltage 207 V
Diameter 3.6 mm
Lead Free Contains Lead
Leakage Current 1 µA
Length 7.6 mm
Maximum Operating Temperature 175 °C
Max Surge Current 100 A
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 2
Operating Supply Voltage 128 V
Packaging Tape & Reel (TR)
Peak Pulse Current 2.9 A
Peak Pulse Power 600 W
Polarity Bidirectional
Power Rating 600 W
Reverse Breakdown Voltage 143 V
Reverse Standoff Voltage 128 V
RoHS Non-Compliant
Test Current 1 mA
Voltage Rating (DC) 150 V
Win Source Part Number 1083621-P6KE150CA54
Categories TVS - Diodes
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6KE150CA54 CAD Model

Description

The Vishay P6KE150CA54 is a bidirectional TVS diode that offers a clamping voltage of 207 V and a reverse breakdown voltage of 143 V.

  • Clamping Voltage: 207 V
  • Reverse Breakdown Voltage: 143 V
  • Peak Pulse Current: 2.9 A
  • Leakage Current: 1 µA
  • Power Rating: 600 W
  • Package: DO-15 package with 2 pins
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Operating Temperature Range: -55°C to 175°C
  • RoHS Compliant: No
  • Mounting: Through hole

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess