EN
  • EN
  • DE
  • IT

P6KE15A-E3/73

Part No P6KE15A-E3/73
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 12.8VWM 21.2VC DO204AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12.8V
Minimum Breakdown Voltage 14.3V
Max Clamping Voltage 21.2V
Peak Pulse Current(Ippm) 28.3A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 1085759-P6KE15A-E3/73
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P6KE15A-E3/73 CAD Model

Description

The P6KE15A-E3/73 is a Zener diode manufactured by Vishay.

  • Maximum Clamping Voltage: 21.2V
  • Peak Pulse Current: 28.3A
  • Application: General-purpose
  • Mounting: Through the hole
  • Stand-Off Voltage: 12.8V
  • Minimum Breakdown Voltage: 14.3V
  • Package: Ammo
  • Category: Circuit Protection
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Amazing
TVS DEVICE 1-CHANNEL 3.3V
Lowest to $0.0142
Amazing
LOW CAP ESD HIGH SPEED 4-CH 5V
Lowest to $0.0462
MDD
TVS DIODE 3VWM 7.0VC SOD323
Need more? Email Us
Bourns Inc.
TVS DIODE 36VWM 76.8VC 8-SOIC
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12VC 2X2DFN
Lowest to $0.7331
DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Lowest to $0.2863
Bourns Inc.
TVS DIODE 15VWM 39VC 16SOIC
Lowest to $1.3464
DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Need more? Email Us
Littelfuse Inc.
TVS AXL KA RATED 20KA 76V BI / Clamp Ipp Tvs Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess