EN
  • EN
  • DE
  • IT

CDNBS16-T15C

Part No CDNBS16-T15C
Manufacturer Bourns Inc.
Catalog TVS - Diodes
Description TVS DIODE 15VWM 39VC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Bourns Inc.
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 39V
Current - Peak Pulse (10/1000µs) 15A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CDNBS16
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
California Prop 65 Warning Information
Win Source Part Number 578064-CDNBS16-T15C
Ultra Librarian 3D Model Ultra Librarian CDNBS16-T15C CAD Model

Description

The Bourns Inc. CDNBS16 series is a transient voltage suppressor (TVS) diode designed for general purpose applications.

  • Package: tape and reel
  • Standard Package: 2,500 pieces
  • Channels: 8 bidirectional
  • Reverse Standoff Voltage: 15V
  • Breakdown Voltage: 16.7V
  • Clamping Voltage @ Peak Pulse Current: 39V
  • Peak Pulse Power Rating: 500W
  • Capacitance: 15pF @ 1MHz
  • Peak Pulse Current: 15A for a 10/1000µs waveform
  • Mounting: surface mountable
  • Package/Case: 16-SOIC
  • REACH: unaffected
  • HTSUS Code: 8541.10.0080
  • Base Product Number: CDNBS16
  • Status: active

You May Also Be Interested in

DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Need more? Email Us
DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Lowest to $0.2863
ON Semiconductor
TVS DIODE 3.3VWM 12VC 2X3DFN
Lowest to $0.2677
Bourns Inc.
TVS DIODE 5VWM 13.5VC SOT23-3
Lowest to $0.2522
MDD
TVS DIODE 3VWM 7.0VC SOD323
Need more? Email Us
DIOTEC Electronics Corporation
TVS DIODE 10VWM 17VC SMC/DO-214
Need more? Email Us
Infineon Technologies
MULTI-PURPOSE ESD DEVICE
Lowest to $0.9715
Amazing
LOW CAP ESD PROTECTION 2-CH 5V
Lowest to $0.1539
ON Semiconductor
TVS DIODE 5VWM 12VC 2X2DFN
Lowest to $0.2283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3464 $60.5880
105+ $1.1048 $116.0040
160+ $1.0703 $171.2480
220+ $1.0357 $227.8540
280+ $1.0012 $280.3360
375+ $0.8976 $336.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess