EN
  • EN
  • DE

P6SMB6.8A-E3/5B

Part No P6SMB6.8A-E3/5B
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 5.8VWM 10.5VC DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer Vishay
Series P6SMB, TransZorb®
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package DO-214AA (SMB)
Family Name P6SMB6.8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P6SMB6.8A-E3/5BGIDKR, P6SMB6.8A-E3/5B-ND, P6SMB6.8A-E3/5BGITR, P6SMB6.8A-E3/5BGICT
Quantity per package 3200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888447-P6SMB6.8A-E3/5B
Ultra Librarian 3D Model Ultra Librarian P6SMB6.8A-E3/5B CAD Model

Description

The P6SMB6.8A-E3/5B is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This TVS diode is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It is a unidirectional device, offering protection in one direction. This device is part of the P6SMB series, known for its robust surge handling capability in a compact SMB (DO-214AA) package.

Applications:

  • Automotive Electronics: Protection of automotive control units and sensors.
  • Industrial Control Systems: Surge protection for industrial equipment.
  • Consumer Electronics: ESD protection for televisions, set-top boxes, and other devices.
  • Power Supplies: Input and output protection for power supplies.
  • Telecommunications Equipment: Protection of communication lines and interfaces.

Features:

  • Unidirectional: Suppresses voltage spikes in one direction.
  • Surface Mount SMB Package: Compact size for space-constrained applications.
  • High Surge Capability: Withstands high surge currents up to 600W.
  • Fast Response Time: Quickly clamps transient voltages.
  • Low Clamping Voltage: Provides effective protection for sensitive components.

Benefits:

  • Improved System Reliability: Prevents damage from voltage transients.
  • Compliance with Safety Standards: Helps meet regulatory requirements for surge protection.
  • Simplified Board Layout: Surface mount package simplifies PCB design.
  • Cost-Effective Protection: Provides a reliable and affordable surge protection solution.
  • Extended Equipment Life: Protects components from overvoltage stress.

Additional Details:

The P6SMB6.8A-E3/5B is a TVS diode available in an SMB (DO-214AA) package for surface mount assembly. It has a standoff voltage (working voltage) of 6.8V, meaning it doesn't conduct until the voltage exceeds this level. The breakdown voltage typically ranges from 7.22V to 8.0V. The clamping voltage is specified to limit the voltage across the protected component during a surge event. The device can handle a peak pulse power of 600W. The “E3” designation indicates lead-free construction, and “/5B” likely refers to a specific packaging or testing standard. The operating temperature range typically spans from -55°C to +150°C. This component is suitable for automated assembly processes.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6657 $58.6454
53+ $2.1876 $115.9428
82+ $2.1194 $173.7908
113+ $2.0513 $231.7969
146+ $1.9831 $289.5326
195+ $1.7775 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess