EN
  • EN
  • DE

PA40N300ST

Part No PA40N300ST
Manufacturer Vishay
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974505-PA40N300ST
Categories OEM Parts(O-R)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA40N300ST CAD Model

Description

The PA40N300ST is a Power MOSFET manufactured by Vishay. This N-Channel MOSFET is designed for high-power switching applications requiring fast switching speeds and low on-resistance. It is commonly used in power supplies, motor control, and DC-DC converters.

Applications

  • Power Supplies: Used as a switching element in SMPS (Switched-Mode Power Supplies).
  • Motor Control: Used to control the speed and direction of DC motors.
  • DC-DC Converters: Used in voltage regulation and conversion circuits.
  • Inverters: Used in inverters for converting DC to AC power.
  • Solid State Relays: Used as a switching element in solid state relays.

Features

  • N-Channel MOSFET: Enhances switching performance.
  • High Voltage Rating: Withstands high voltages without breakdown.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Avalanche Energy: Provides robustness against inductive loads.
  • Lead-Free Package: Complies with environmental standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, increasing efficiency.
  • Fast Switching: Allows for high-frequency operation, reducing the size of passive components.
  • Robust Design: High avalanche energy ensures reliability in demanding applications.
  • Easy to Use: Simple gate drive requirements simplify circuit design.
  • Environmentally Friendly: Lead-free package reduces environmental impact.

Additional Details

The PA40N300ST Power MOSFET incorporates advanced trench technology to achieve low on-resistance and fast switching speeds. It is available in a through-hole package for easy mounting. The MOSFET is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It also features internal gate resistance to improve EMI performance. The datasheet provides detailed specifications and application notes for optimal use.

You May Also Be Interested in

Intel
Lowest to $18.4668
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess