The PRD1045A-T1 is a Schottky Barrier Rectifier from Vishay. It is designed for high-efficiency rectification and fast switching applications.
Applications:
- Switching power supplies
- Freewheeling diodes in converters
- Polarity protection applications
- High-frequency inverters
Features:
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High-temperature soldering guaranteed
- RoHS compliant
Benefits:
- Improved efficiency in power conversion circuits
- Reduced power loss and heat generation
- Enhanced system reliability due to high surge current capability
- Suitable for high-frequency applications
- Environmentally friendly due to RoHS compliance
Specifications:
The PRD1045A-T1 has a maximum repetitive peak reverse voltage of 45V and a maximum average forward rectified current of 1.0A. Its forward voltage drop is typically 0.55V at 1.0A. The device operates over a temperature range of -55°C to +125°C. It is packaged in a surface-mount SMA (DO-214AC) package, which allows for efficient heat dissipation. The fast switching speed allows it to be used in high frequency applications without significant losses. The low forward voltage drop minimizes power dissipation and improves the overall efficiency of the circuit. This rectifier is commonly used in applications where high efficiency and reliability are important.