EN
  • EN
  • DE

PTCCL13H451FTE

Part No PTCCL13H451FTE
Manufacturer Vishay
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 145V 450MA RADIAL  /  Ceramic PTC Resettable Fuse 145V 450 mA Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Vishay Beyschlag/Draloric/BC Components
Series PTCCL - 145V
Package Tape & Reel (TR),Cut Tape (CT)
Type Ceramic
Voltage - Max 145V
Current - Max 5 A
Current - Hold (Ih) (Max) 450 mA
Current - Trip (It) 675 mA
Resistance - 25°C (Typ) 3.8 Ohms
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case Radial, Disc
Dimension 0.492" Dia x 0.197" T (12.50mm x 5.00mm)
Height - Seated (Max) 0.689" (17.50mm)
Lead Spacing 0.197" (5.00mm)
Approval Agency UR
Base Product Number PTCCL
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 2322 662 54512,BC1355-NDR,PTCCL13H451FBC,56-PTCCL13H451FTETR,BC1355,232266254512,BC1355-ND,56-PTCCL13H451FTECT
Standard Package 750
Win Source Part Number 978103-PTCCL13H451FTE
Ultra Librarian 3D Model Ultra Librarian PTCCL13H451FTE CAD Model

Description

The Vishay Beyschlag/Draloric/BC Components PTCCL13H451FTE is a PTC resettable fuse suitable for use in circuit protection applications.

  • Series: PTCCL - 145V
  • Material: Ceramic
  • Package: Tape and reel or cut tape
  • Shape: Radial, disc
  • Height Seated: 0.689" (17.50mm)
  • Lead Spacing: 0.197" (5.00mm)
  • Voltage Max: 145V
  • Current Max: 5 A
  • Current Hold (Ih) (Max): 450 mA
  • Current Trip (It): 675 mA
  • Mounting Type: Through hole
  • Temperature Range: 0°C ~ 70°C
  • Dimension: 0.492" Dia x 0.197" T (12.50mm x 5.00mm)
  • Resistance - 25°C (Typ): 3.8 Ohms
  • MSL Level: Not applicable
  • HTSUS: 8533.40.8070
  • Manufacturer: Vishay Beyschlag/Draloric/BC Components

You May Also Be Interested in

Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess