EN
  • EN
  • DE

PTN0805H1241BIT

Part No PTN0805H1241BIT
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834417-PTN0805H1241BIT
Ultra Librarian 3D Model Ultra Librarian PTN0805H1241BIT CAD Model

Description

The PTN0805H1241BIT is a precision thin film chip resistor manufactured by Vishay. This resistor is designed for applications requiring high stability, tight tolerance, and low noise. Its small 0805 package size makes it suitable for dense circuit board layouts. The resistor offers excellent performance characteristics for demanding electronic circuits.

Applications

  • Precision voltage dividers
  • Current sensing in power supplies
  • Feedback resistors in operational amplifiers
  • Instrumentation and measurement equipment
  • Medical devices

Features

  • Small 0805 case size: Allows for high-density mounting on PCBs.
  • Thin film technology: Provides superior stability and precision compared to thick film resistors.
  • Tight tolerance: Ensures accurate and consistent resistance values.
  • Low temperature coefficient of resistance (TCR): Minimizes resistance changes due to temperature variations.
  • Low noise: Reduces unwanted signal interference in sensitive circuits.
  • High stability: Maintains resistance value under various environmental conditions.

Benefits

  • Improved circuit accuracy: Tight tolerance and low TCR contribute to more precise circuit performance.
  • Enhanced reliability: Thin film construction ensures long-term stability and resistance to environmental factors.
  • Reduced noise: Low noise characteristics minimize signal distortion in sensitive applications.
  • Space savings: Small 0805 package allows for denser circuit designs.
  • Stable performance over temperature: Low TCR ensures consistent resistance values across a wide temperature range.

Additional Details

The PTN0805H1241BIT has a resistance value of 1.24 kΩ (1241). The power rating is typically 0.125W. The operating temperature range is typically -55°C to +155°C. The thin film resistor is manufactured using a tantalum nitride resistive element. The resistor is lead-free and RoHS compliant. It is suitable for reflow soldering processes. The resistor has excellent long-term stability, making it ideal for demanding applications where consistent performance is crucial.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess