The RCA0805820KJNEA is a thick film chip resistor manufactured by Vishay. It belongs to the RCA series of resistors and is designed for general purpose applications where precision and stability are important. This resistor is commonly used in a wide range of electronic circuits.
Applications
- General purpose electronics
- Current limiting resistors
- Voltage dividers
- Pull-up and pull-down resistors
- Consumer electronics
Features
- Surface Mount Device (SMD)
- 0805 Case Size (2.0mm x 1.25mm)
- 82 kΩ Resistance
- ±5% Tolerance
- Thick Film Technology
- Power Rating of 0.125W (1/8W)
- Temperature Coefficient of ±200 ppm/°C
- Operating Temperature Range of -55°C to +155°C
Benefits
- Compact size for high-density circuit designs
- Wide operating temperature range
- Stable performance over temperature
- Suitable for automated placement
- RoHS compliant
Additional Details
The Vishay RCA0805820KJNEA is a lead (Pb)-free resistor meeting RoHS requirements. It utilizes a thick film resistive element, providing stable performance and reliability. The 0805 package is one of the most common sizes for SMD resistors, making it compatible with a wide range of assembly equipment. The resistor has a voltage rating that corresponds to its power dissipation capability.
The resistor is constructed with a robust dielectric material, which contributes to its stability and reliability under various operating conditions. The thick film resistor is manufactured using advanced techniques, ensuring consistent and precise resistance values. Its small size and robust construction make it suitable for a wide range of electronic applications.
The RCA0805820KJNEA is also designed to be highly reliable. Its construction ensures stability and reliability even when exposed to harsh conditions, making it an excellent choice for a variety of applications. The resistor is designed for automated placement, meaning it is easy to integrate into high-volume manufacturing processes.