EN
  • EN
  • DE

RLR07C47R0GS

Part No RLR07C47R0GS
Manufacturer Vishay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0531
Reference case DIP
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 733866-RLR07C47R0GS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RLR07C47R0GS CAD Model

Description

The RLR07C47R0GS is a precision metal film resistor manufactured by Vishay. It is part of the RLR series, which are known for their high reliability, stability, and precision. This particular resistor has a resistance value of 47 ohms and is designed for applications that require tight tolerances and stable performance over a wide range of operating conditions.

Applications

  • Precision Instrumentation: Used in test and measurement equipment where accuracy is critical.
  • Medical Devices: Employed in medical electronics for reliable and precise performance.
  • Aerospace and Defense: Suitable for use in aerospace and defense applications requiring high reliability.
  • Audio Equipment: Used in high-end audio amplifiers and signal processing circuits.
  • Industrial Controls: Utilized in industrial control systems for accurate signal conditioning.

Features

  • Precision Tolerance: Offers a tight tolerance of ±2% (G tolerance code).
  • Metal Film Construction: Provides excellent stability and low noise.
  • High Reliability: Designed for long-term reliability in harsh environments.
  • Flameproof Coating: Coated with a flameproof material for safety.
  • Axial Leads: Features axial leads for through-hole mounting.
  • Low Temperature Coefficient: Exhibits minimal resistance change over temperature.

Benefits

  • Accurate Resistance: Provides a precise and reliable resistance value for critical applications.
  • Stable Performance: Maintains its resistance value over time and temperature.
  • High Reliability: Ensures long-term performance in demanding environments.
  • Safe Operation: Flameproof coating enhances safety in case of overload.
  • Easy to Use: Axial lead configuration allows for easy mounting on printed circuit boards.

Technical Specifications

The RLR07C47R0GS has a resistance value of 47 ohms with a tolerance of ±2%. It has a power rating of 0.25 watts and a voltage rating dependent on the specific resistance and construction. The resistor operates over a wide temperature range, typically from -65°C to +150°C. The temperature coefficient of resistance (TCR) is low, ensuring minimal resistance change with temperature variations. Detailed electrical and environmental specifications can be found in the official Vishay datasheet for the RLR07C series.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess