EN
  • EN
  • DE

RSSD30250A1000JB06

Part No RSSD30250A1000JB06
Manufacturer Vishay
Catalog Adjustable Power Resistor
Description ADJ PWR RES 100 OHM 280W CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 100 Ohms
Power (Watts) 280 W
Tolerance ±5%
Adjustment Type Slide
Diameter 1.256" OD, 0.839" ID (32.00mm x 21.30mm)
Length 9.843" (250.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1576680-RSSD30250A1000JB06
Ultra Librarian 3D Model Ultra Librarian RSSD30250A1000JB06 CAD Model

Description

N

You May Also Be Interested in

Ohmite
ADJ PWR RES 1.5K OHM 225W CHAS
Need more? Email Us
Ohmite
75W 2000 OHMS VIT ADJ 10%
Need more? Email Us
Ohmite
ADJ PWR RES 2 OHM 300W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 250 OHM 50W CHAS MT
Need more? Email Us
Ohmite
50W 7500 OHMS VIT ADJ 10%
Need more? Email Us
Vishay
ADJ PWR RES 220 OHM 200W CHAS MT
Need more? Email Us
Ohmite
50W 5000 OHMS VIT ADJ 10%
Need more? Email Us
Ohmite
ADJ PWR RES 5 OHM 25W CHAS MT
Need more? Email Us
Ohmite
50W 7500 OHMS VIT ADJ 10%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess