EN
  • EN
  • DE

S3G-6600HE3_A/H

Part No S3G-6600HE3_A/H
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1090102-S3G-6600HE3_A/H
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3G-6600HE3_A/H CAD Model

Description

The Vishay S3G-6600HE3_A/H is a surface-mount rectifier diode designed for a variety of applications requiring efficient rectification and high surge current capability. It is part of Vishay's General Purpose Rectifiers, known for their reliability and performance.

Applications

  • General Purpose Rectification
  • Switching Mode Power Supplies (SMPS)
  • Freewheeling Diode in DC-DC Converters
  • Reverse Polarity Protection

Features

  • Surface Mount Package: Designed for automated assembly processes.
  • High Surge Current Capability: Able to withstand high surge currents, providing robustness in demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Manufactured to ensure long-term reliability and stability.
  • Glass Passivated Junction: Enhances reliability and performance.
  • AEC-Q101 Qualified: Suitable for automotive applications due to its high-quality standards.

Benefits

  • Efficient Rectification: Low forward voltage drop contributes to efficient power conversion.
  • Robust Performance: High surge current capability ensures reliable operation under transient conditions.
  • Automated Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Long-Term Reliability: Glass passivated junction and AEC-Q101 qualification ensure high reliability.
  • Versatile Application: Suitable for various applications, including power supplies and automotive electronics.

Additional Details

The S3G-6600HE3_A/H has a maximum repetitive peak reverse voltage of 400V and a maximum average forward rectified current of 3.0A. The operating temperature range is typically between -55°C to +150°C. This diode is commonly used in electronic circuits where efficient and reliable rectification is required, and its small size and surface mount package make it ideal for high-density PCB designs.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess