EN
  • EN
  • DE

S8I1022R-T1

Part No S8I1022R-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 310823-S8I1022R-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S8I1022R-T1 CAD Model

Description

The S8I1022R-T1 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-frequency rectification and freewheeling applications. This rectifier features a low forward voltage drop and fast switching speed, making it ideal for use in power supplies, DC-DC converters, and other applications where efficiency and speed are critical.

Applications:

  • Switch Mode Power Supplies (SMPS): Improves efficiency and reduces switching losses.
  • DC-DC Converters: Provides fast and efficient rectification in voltage conversion circuits.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current during switching.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • High-Frequency Rectification: Efficiently rectifies high-frequency signals in various electronic systems.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Surface Mount Package: Allows for easy and automated assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Increased Efficiency: Reduces power consumption and improves system performance.
  • Improved Reliability: Robust design ensures stable and long-lasting operation.
  • Simplified Design: Easy to integrate into circuit designs due to its surface mount package.
  • Enhanced Protection: Protects circuits from voltage spikes and surges.
  • Environmental Compliance: Meets RoHS standards, ensuring environmentally friendly operation.

The S8I1022R-T1's key specifications include a low forward voltage drop, which helps minimize power loss and improve overall system efficiency. Its fast switching speed makes it particularly well-suited for high-frequency applications. The device also features a high surge current capability, providing additional protection against transient voltage spikes. Encased in a surface-mount package, it facilitates easy integration into automated assembly processes, reducing manufacturing costs and improving production efficiency. This diode is also RoHS compliant, ensuring adherence to environmental regulations.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess