EN
  • EN
  • DE

SD103AWS-V

Part No SD103AWS-V
Manufacturer Vishay
Description Small Signal Schottky Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1247290-SD103AWS-V
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD103AWS-V CAD Model

Description

The SD103AWS-V is a surface-mount Schottky barrier rectifier from Vishay. It is designed for high-frequency rectification and protection applications requiring low forward voltage drop and fast switching speed. This diode is commonly used in various electronic circuits to improve efficiency and prevent reverse current flow.

Applications:

  • Switching Power Supplies: Used as a rectifier in high-frequency switching power supplies.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce switching losses.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • Freewheeling Diode: Used as a freewheeling diode in inductive load switching applications.
  • Solar Panel Bypass Diodes: Protects solar panels from damage caused by shading.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with low switching losses.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Leakage Current: Reduces power consumption and improves system performance.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses.
  • Compact Design: Surface mount package allows for high-density circuit designs.
  • Enhanced Reliability: High surge current capability ensures robust operation.
  • Protection Against Reverse Polarity: Prevents damage to circuits from incorrect connections.

Additional Details:

The SD103AWS-V has a maximum average forward current of 1A and a peak reverse voltage of 30V. The forward voltage drop is typically around 0.4V at 1A. The diode is housed in a small and robust SMA package, ensuring reliable performance in harsh environments. It complies with RoHS standards, making it environmentally friendly. Its compact size and excellent electrical characteristics make it a preferred choice for many modern electronic applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9806 $58.8360
145+ $0.8050 $116.7250
225+ $0.7796 $175.4100
310+ $0.7542 $233.8020
400+ $0.7300 $292.0000
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess