EN
  • EN
  • DE

SD5400CY

Part No SD5400CY
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188912-SD5400CY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD5400CY CAD Model

Description

The SD5400CY is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for use in high-frequency switching power supplies, inverters, freewheeling diodes, and polarity protection applications. Schottky rectifiers offer fast switching speeds and low forward voltage drop compared to standard PN junction diodes, making them highly efficient in such applications.

Applications

  • Switching Power Supplies: Used as a rectifier in the output stage of SMPS for computers, servers, and telecom equipment.
  • Inverters: Employed in solar inverters, UPS systems, and motor drives.
  • Freewheeling Diodes: Protects switching devices like transistors and MOSFETs from inductive kickback in motor control and power conversion circuits.
  • Polarity Protection: Prevents damage from reverse polarity connections in various electronic devices.
  • High-Frequency Rectification: Used in RF power supplies and communication equipment where high switching speeds are required.

Features

  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Reliability: Robust construction ensures long-term performance.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits

  • Increased Efficiency: Lower forward voltage drop minimizes power dissipation, leading to more efficient power conversion.
  • Improved System Performance: Fast switching speeds allow for higher operating frequencies and improved transient response.
  • Enhanced Reliability: High surge current capability provides robust protection against voltage spikes and transient conditions.
  • Reduced Heat Dissipation: Lower forward voltage drop and faster switching reduce heat generation, simplifying thermal management.
  • Environmental Compliance: Lead-free finish aligns with environmental regulations, making it suitable for global markets.

Additional Details

The SD5400CY typically has a maximum average forward current of 5.0 Amps and a repetitive peak reverse voltage (Vrrm) of 40 Volts. It is commonly packaged in a DO-201AD or similar through-hole package. The forward voltage drop (Vf) is typically around 0.55V at the rated forward current. The operating junction temperature range is usually -65°C to +125°C or higher. For specific values of parameters like surge current, reverse leakage current, and thermal resistance, it's crucial to refer to the manufacturer's datasheet. Proper heat sinking may be required depending on the application and operating conditions to ensure the rectifier operates within its safe temperature limits. This component is commonly used with various electronic devices requiring a robust and efficient rectifier.

You May Also Be Interested in

Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Micro Commercial Co
Interface
Lowest to $0.0880
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess