EN
  • EN
  • DE

SB07-03P-TD-E

Part No SB07-03P-TD-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 700MA PCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 700mA
Voltage - Forward (Vf) (Max) @ If 550 mV @ 700 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 80 µA @ 15 V
Capacitance @ Vr, F 26pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package PCP
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number SB07
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 663714-SB07-03P-TD-E
Ultra Librarian 3D Model Ultra Librarian SB07-03P-TD-E CAD Model

Description

The SB07-03P-TD-E is a state-of-the-art Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This diode is engineered to offer superior performance in a variety of applications, including high-frequency rectification and voltage clamping. With its compact and efficient design, the SB07-03P-TD-E is an ideal choice for modern electronic devices that require high efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The SB07-03P-TD-E boasts a low forward voltage drop, which enhances the overall efficiency of the application by minimizing power loss during operation.
  • High Current Capability: This diode is capable of handling high current, making it suitable for applications that demand robust performance under challenging conditions.
  • Fast Switching Speed: With its fast switching speed, the SB07-03P-TD-E can operate effectively in circuits that require quick transitions, such as high-frequency rectifiers.
  • Low Leakage Current: The leakage current is minimal, ensuring that the diode does not contribute to unnecessary power consumption when in the off-state.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SB07-03P-TD-E is highly reliable, providing a long operational life and consistent performance.

Applications

The SB07-03P-TD-E is versatile and can be used in a wide range of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Automotive Applications
  • Portable Devices
  • High-frequency Inverters

Package and Quality Assurance

The SB07-03P-TD-E comes in a robust package that is designed to withstand harsh environments and provide excellent thermal performance. ON Semiconductor's rigorous quality assurance process ensures that each diode meets the highest standards of performance and reliability.

In conclusion, the SB07-03P-TD-E from ON Semiconductor is an exceptional choice for designers looking for a Schottky barrier diode that combines efficiency, speed, and reliability. Whether it's for consumer electronics, automotive systems, or industrial applications, this diode is engineered to exceed expectations and deliver outstanding performance.

You May Also Be Interested in

MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3255 $58.5900
435+ $0.2672 $116.2320
670+ $0.2587 $173.3290
925+ $0.2504 $231.6200
1,195+ $0.2421 $289.3095
1,600+ $0.2171 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess