EN
  • EN
  • DE

SFH601-2X009

Part No SFH601-2X009
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6SMD / Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr Vishay Semiconductor Opto Division
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 63% @ 10mA
Current Transfer Ratio (Max) 125% @ 10mA
Turn On / Turn Off Time (Typ) 3µs, 2.3µs
Rise / Fall Time (Typ) 2µs, 2µs
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 100V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.25V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number SFH601
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1243379-SFH601-2X009
Ultra Librarian 3D Model Ultra Librarian SFH601-2X009 CAD Model

Description

The SFH601-2X009 is a high-reliability single-channel optocoupler manufactured by Vishay. Optocouplers, also known as optoisolators, provide electrical isolation between circuits, allowing signal transfer without a direct electrical connection. This is crucial for safety and noise reduction in various electronic applications. The SFH601 series is known for its high isolation voltage and current transfer ratio (CTR).

Applications

  • Industrial Control Systems: Used for isolating control signals in machinery and automation equipment.
  • Power Supplies: Provides isolation between primary and secondary sides of power supplies.
  • Medical Equipment: Ensures patient safety by isolating sensitive medical devices.
  • Telecommunications: Used in telecommunication equipment for signal isolation.
  • Motor Control: Isolates control circuitry from high-voltage motor drives.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Single Channel: Provides one isolated channel for signal transmission.
  • DIP Package: Standard Dual In-line Package for easy mounting on PCBs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Electrical Isolation: Prevents ground loops and protects sensitive circuits from high voltage.
  • Noise Reduction: Minimizes noise and interference in signal transmission.
  • Safety: Enhances safety by isolating potentially dangerous voltages.
  • Reliable Performance: Provides consistent and reliable signal transfer.
  • Easy Integration: Simplifies design and assembly with standard DIP package.

Additional Details

The SFH601-2X009 typically includes an infrared LED on the input side and a phototransistor on the output side. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The '2' in SFH601-2X009 indicates the CTR group. CTR is the ratio of output collector current to the input forward current, usually expressed as a percentage. A higher CTR generally means better efficiency in signal transfer. The isolation voltage is a critical parameter, often specified in kilovolts (kV), indicating the maximum voltage the optocoupler can withstand between the input and output. The operating temperature range is also important, ensuring reliable operation under various environmental conditions. The datasheet provides full electrical characteristics like forward voltage, collector-emitter voltage, and isolation capacitance.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess