EN
  • EN
  • DE

SFH6700-X009T

Part No SFH6700-X009T
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description OPTOISO 5.3KV TRI-STATE 8SMD  /  Logic Output Optoisolator 5MBd Tri-State 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr Vishay Semiconductor Opto Division
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5300Vrms
Common Mode Transient Immunity (Min) 1kV/µs
Input Type DC
Output Type Tri-State
Current - Output / Channel 25 mA
Data Rate 5MBd
Propagation Delay tpLH / tpHL (Max) 300ns, 300ns
Rise / Fall Time (Typ) 40ns, 10ns
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Max) 10mA
Voltage - Supply 4.5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Base Product Number SFH6700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,000
Win Source Part Number 962444-SFH6700-X009T
Ultra Librarian 3D Model Ultra Librarian SFH6700-X009T CAD Model

Description

The Vishay SFH6700-X009T is an isolator with a tri-state output type and a data rate of 5MBd.

  • Input Type: DC
  • Maximum DC Forward Current: 10mA
  • Forward Voltage: 1.6V (typical)
  • Rise/Fall Time: 40ns and 10ns, respectively
  • Output/Channel Current: 25mA
  • Number of Channels: 1
  • Voltage Isolation: 5300Vrms
  • Input Side: 1
  • Output Side: 0
  • Common Mode Transient Immunity: 1kV/µs
  • Propagation Delay tpLH/tpHL (Max): 300ns, 300ns
  • Voltage Supply: 4.5V to 15V
  • Package/Case: 8-SMD, Gull Wing
  • Supplier: Vishay Semiconductor Opto Division
  • Temperature Range: -40°C to 85°C
  • Category: isolators
  • Status: Obsolete

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 6-SO
Lowest to $0.7699
Toshiba Semiconductor and Storage
50mA 1.15V 5V~24V DC DIP-8 Logic Output Optoisolators RoHS
Lowest to $1.1642
Toshiba Semiconductor and Storage
Need more? Email Us
TT Electronics
OPTOISO 15KV OPEN COLLECTOR
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 8-SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COL 8DIP
Lowest to $1.4844
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6749 $58.6215
85+ $1.3744 $116.8240
135+ $1.3314 $179.7390
180+ $1.2884 $231.9120
235+ $1.2455 $292.6925
315+ $1.1167 $351.7605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess