EN
  • EN
  • DE

SFH6702-X006

Part No SFH6702-X006
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description OPTOISO 5.3KV PUSH PULL 8DIP  /  Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr Vishay Semiconductor Opto Division
Package Tube
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5300Vrms
Common Mode Transient Immunity (Min) 1kV/µs
Input Type DC
Output Type Push-Pull, Totem Pole
Current - Output / Channel 25 mA
Data Rate 5MBd
Propagation Delay tpLH / tpHL (Max) 300ns, 300ns
Rise / Fall Time (Typ) 40ns, 10ns
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Max) 10mA
Voltage - Supply 4.5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Base Product Number SFH6702
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1243466-SFH6702-X006
Ultra Librarian 3D Model Ultra Librarian SFH6702-X006 CAD Model

Description

The Vishay 1243466-SFH6702-X006 is an optoisolator that belongs to the isolators category.

  • Series: SFH6702
  • Package Type: Tube
  • Standard Package: 2,000 pieces
  • Output Type: Push-pull, totem pole
  • Data Rate: 5MBd
  • Input Type: DC
  • Current - DC Forward (If) (Max): 10mA
  • Voltage - Forward (Vf) (Typ): 1.6V
  • Rise/Fall Time (Typ): 40ns, 10ns
  • Current - Output/Channel: 25 mA
  • Number of Channels: 1
  • Voltage - Isolation: 5300Vrms
  • Inputs - Side 1/Side 2: 1/0
  • Common Mode Transient Immunity (Min): 1kV/μs
  • Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
  • Voltage - Supply: 4.5V ~ 15V
  • Mounting Type: Through-hole
  • Package/Case: 8-DIP (0.400", 10.16mm)
  • Supplier Device Package: 8-DIP
  • Temperature Range for Operating: -40°C to 85°C
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.49.8000
  • Manufacturer: Vishay Semiconductor Opto Division
  • Base Product Number: SFH6702
  • Product Status: Obsolete

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Lowest to $14.2785
Toshiba Semiconductor and Storage
Need more? Email Us
TT Electronics
OPTOISOLTR PUSH PULL
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 6SO
Lowest to $5.9069
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8SMD GW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COL 8DIP
Lowest to $1.4844
Renesas Electronics America
OPTOISO 5KV OPEN COLL 8-DIP GW
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess