EN
  • EN
  • DE

SI-3048LSA

Part No SI-3048LSA
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189726-SI-3048LSA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3048LSA CAD Model

Description

The SI-3048LSA is a synchronous buck regulator from Vishay. This device is designed to provide efficient and regulated power conversion for a variety of applications. It features a wide input voltage range and delivers a stable output voltage with high efficiency. The SI-3048LSA integrates MOSFETs and control circuitry to minimize external components and simplify the design process.

Applications

  • Point-of-Load (POL) Converters
  • Distributed Power Systems
  • Industrial Power Supplies
  • Networking Equipment
  • Computing Platforms
  • FPGA and Microprocessor Power

Features

  • Wide Input Voltage Range: Supports a broad range of input voltages for versatile applications.
  • High Efficiency: Achieves high power conversion efficiency to minimize energy loss.
  • Integrated MOSFETs: Simplifies design and reduces external component count.
  • Synchronous Rectification: Improves efficiency compared to traditional diode rectification.
  • Adjustable Output Voltage: Allows users to customize the output voltage for specific needs.
  • Overcurrent Protection: Protects the device and downstream circuitry from excessive current.
  • Overtemperature Protection: Shuts down the device if the temperature exceeds a safe limit.
  • Enable/Disable Control: Provides a means to turn the device on and off for power management.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.
  • Stable Operation with Ceramic Capacitors: Designed to operate reliably with ceramic output capacitors.

Benefits

  • Improved Power Efficiency: Synchronous rectification and optimized design minimize power losses.
  • Simplified Design: Integrated MOSFETs and minimal external components ease the design process.
  • Reduced System Cost: Lower component count and smaller footprint contribute to cost savings.
  • Enhanced Reliability: Protection features safeguard the device and system from faults.
  • Versatile Applications: Wide input voltage range and adjustable output voltage allow for use in various applications.
  • Smaller Footprint: Compact package enables use in space-constrained environments.
  • Faster Time to Market: Simplified design and readily available components accelerate product development.

Additional Details

The SI-3048LSA requires minimal external components, such as input and output capacitors and feedback resistors. The switching frequency is internally set to optimize efficiency and transient response. The datasheet provides detailed information on component selection, layout guidelines, and performance characteristics. It is crucial to adhere to the recommended layout guidelines to ensure stable and efficient operation. Proper thermal management is also essential to prevent overheating and ensure long-term reliability. Comprehensive specifications including voltage ranges, current limits, switching frequency, and thermal characteristics are available in the Vishay datasheet.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess