EN
  • EN
  • DE

SI1024X-TI-GE3

Part No SI1024X-TI-GE3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092769-SI1024X-TI-GE3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI1024X-TI-GE3 CAD Model

Description

The SI1024X-TI-GE3 is a P-Channel MOSFET from Vishay Siliconix, designed for load switching and power management applications in portable devices and other low-voltage systems. This MOSFET offers low on-resistance and fast switching speeds, contributing to efficient power conversion.

Applications

  • Load Switching: Used to control power distribution to various loads within a system, improving power efficiency.
  • Power Management in Portable Devices: Integral to managing power consumption in devices like smartphones, tablets, and laptops.
  • Battery Management Systems (BMS): Functions in protecting and managing battery charge/discharge cycles.
  • DC-DC Converters: Employed in voltage regulation circuits to efficiently convert one DC voltage level to another.
  • Solid State Relays: Used as a switching element in solid-state relays for controlling AC or DC loads.

Features

  • P-Channel MOSFET: Simplifies drive circuitry in certain configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, increasing energy efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency switching applications.
  • TrenchFET® Power MOSFET Technology: Enhances performance and efficiency.
  • Halogen-Free: Complies with environmental regulations.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Reduced Heat Generation: Lower RDS(on) minimizes heat production, simplifying thermal management design.
  • Compact Design: Small footprint enables integration into space-constrained applications.
  • Enhanced System Reliability: Robust design ensures stable and reliable performance under various operating conditions.
  • Simplified Circuit Design: P-channel configuration simplifies drive circuitry in specific applications.

Specifications

The SI1024X-TI-GE3 typically features a drain-source voltage (VDS) rating of -20V, a continuous drain current (ID) rating of -4.1A, and an on-resistance (RDS(on)) of approximately 0.055 Ohms at VGS = -4.5V. Its gate threshold voltage (VGS(th)) is typically around -1V. The device is commonly available in a small surface-mount package such as a PowerPAK® SC-75. These specifications can vary slightly depending on the specific manufacturing lot and testing conditions; refer to the official Vishay Siliconix datasheet for precise details.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess