EN
  • EN
  • DE

SI1307EDL

Part No SI1307EDL
Manufacturer Vishay
Description P-Channel 1.8-V (G-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248763-SI1307EDL
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1307EDL CAD Model

Description

The SI1307EDL is a P-Channel 20-V (D-S) MOSFET from Vishay Siliconix. It's designed for load switching and level shifting applications where a low on-resistance (Rds(on)) and low threshold voltage are crucial. This MOSFET comes in a small footprint PowerPAK SC-70 package, making it suitable for space-constrained applications. The device features low input capacitance and gate charge, contributing to efficient switching performance.

Applications:

  • Load switching: Used to efficiently switch power to different loads in portable devices and power management circuits.
  • Level shifting: Employed in digital circuits to interface between different voltage levels.
  • Battery management: Used in battery chargers and protection circuits for portable devices.
  • Power management in portable devices: Smartphones, tablets, and other battery-powered devices.
  • DC-DC converters: As a switch in step-up or step-down DC-DC converters.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low on-resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • Low threshold voltage (Vgs(th)): Allows for easy gate driving with low voltage logic.
  • Small PowerPAK SC-70 package: Enables compact designs.
  • Low input capacitance (Ciss): Reduces switching losses.
  • Low gate charge (Qg): Minimizes the drive current required for switching.
  • 20V Drain-Source Voltage (Vds): Supports a wide range of applications.

Benefits:

  • High efficiency: Low Rds(on) minimizes power dissipation, resulting in high efficiency.
  • Compact design: The small PowerPAK SC-70 package allows for integration into space-constrained applications.
  • Easy to drive: Low threshold voltage simplifies gate driving requirements.
  • Improved battery life: High efficiency contributes to longer battery life in portable devices.
  • Reduced component count: Can replace larger, less efficient MOSFETs.

Technical Specifications:

The SI1307EDL has a maximum drain-source voltage (Vds) of 20V, a gate-source voltage (Vgs) of ±12V, and a continuous drain current (Id) that depends on the operating temperature and mounting conditions. The on-resistance (Rds(on)) is typically specified at different gate-source voltages (e.g., Vgs = -4.5V and Vgs = -2.5V). Other key parameters include the input capacitance (Ciss), output capacitance (Coss), and gate charge (Qg). The PowerPAK SC-70 package has a thermal resistance that affects the maximum power dissipation. Consult the official Vishay datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess