EN
  • EN
  • DE

SI1551DL-E3

Part No SI1551DL-E3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 189536-SI1551DL-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1551DL-E3 CAD Model

Description

The SI1551DL-E3 is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for low voltage, low on-resistance switching applications. It is commonly used in portable devices, load switching, and power management systems where efficiency and space are critical.

Applications

  • Load switching in portable devices such as smartphones and tablets
  • Power management in battery-powered systems
  • DC-DC converters
  • Battery protection circuits
  • High-side load switching

Features

  • Low on-resistance (RDS(on)) to minimize power dissipation
  • Low threshold voltage for easy gate driving
  • Small footprint surface mount package
  • TrenchFET® Power MOSFET technology
  • Lead (Pb)-free construction

Benefits

  • Improved energy efficiency, resulting in longer battery life
  • Reduced component count and board space
  • Simplified design due to low gate drive requirements
  • Enhanced thermal performance
  • Environmentally friendly

Additional Details

The SI1551DL-E3 boasts a low on-resistance, contributing to minimal conduction losses and improved efficiency in switching applications. Its low threshold voltage simplifies gate drive requirements, allowing for direct logic level control. The compact surface mount package saves valuable board space. The device's TrenchFET® technology optimizes switching performance and reduces parasitic capacitances. The part is compliant with lead-free standards, making it suitable for environmentally conscious designs. Refer to the datasheet for detailed electrical characteristics, thermal specifications, and package dimensions. Proper thermal considerations are necessary to ensure reliable operation under varying load conditions.

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.6913
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1415
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess