EN
  • EN
  • DE

SI1970DH-T1-GE3

Part No SI1970DH-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 1.3A SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array 2 N-Channel (Dual) 30V 1.3A 1.25W Surface Mount SC-70-6
Manufacturer Vishay
Series TrenchFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name SI1970
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894380-SI1970DH-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI1970DH-T1-GE3 CAD Model

Description

The SI1970DH-T1-GE3 is a P-Channel MOSFET from Vishay Siliconix. This MOSFET is designed for load switching and general-purpose amplifier applications. Its key features include low on-resistance and fast switching speed, making it suitable for efficient power management and control.

Applications:

  • Load switching in portable devices
  • Power management in battery-powered systems
  • DC-DC converters for voltage regulation
  • Analog switches in signal routing applications
  • General-purpose amplification
  • Motor control circuits

Features:

  • Low on-resistance (RDS(on)) for reduced power loss
  • Fast switching speed for efficient operation
  • Low threshold voltage for easy gate driving
  • TrenchFET® power MOSFET technology for high performance
  • Surface-mount package for automated assembly
  • Halogen-free and RoHS compliant for environmental protection
  • 100% Rg tested

Benefits:

  • Improved efficiency in power management applications
  • Reduced heat generation due to low on-resistance
  • Simplified gate drive circuitry due to low threshold voltage
  • Reliable performance due to TrenchFET® technology
  • Simplified assembly process with surface-mount packaging
  • Environmentally friendly

Additional Details:

The SI1970DH-T1-GE3 offers a low on-resistance (RDS(on)), which minimizes power loss and heat generation. Its fast switching speed allows for efficient operation in high-frequency circuits. The low threshold voltage simplifies gate drive circuitry, making it easier to control. The TrenchFET® power MOSFET technology provides high performance and reliability. The surface-mount package facilitates automated assembly processes, reducing manufacturing costs. This MOSFET is commonly used in a variety of applications, including load switching, power management, and general-purpose amplification. The maximum drain-source voltage and the maximum continuous drain current are important parameters to consider during the design phase. The gate-source voltage must also be kept within the specified limits to prevent damage to the device. The thermal resistance from junction to ambient is a critical parameter for thermal management.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess