EN
  • EN
  • DE

SI2302DS-T1-E3

Part No SI2302DS-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958579-SI2302DS-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI2302DS-T1-E3 CAD Model

Description

The SI2302DS-T1-E3 is an N-channel MOSFET manufactured by Vishay. It is designed for low-voltage, high-speed switching applications. This MOSFET features a low on-resistance (RDS(on)) and a small surface-mount package (SOT-23), making it suitable for portable devices, load switching, and DC-DC conversion.

Applications

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • DC-DC Conversion: Employed as a switching element in DC-DC converters.
  • Power Management: Utilized in power management circuits for portable devices.
  • Battery Protection: Integrated into battery protection circuits.
  • LED Lighting: Used in LED drivers for dimming and control.

Features

  • N-Channel MOSFET: Provides efficient switching with low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Small SOT-23 Package: Compact package allows for easy integration into densely populated circuit boards.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmental safety.

Benefits

  • High Efficiency: Low RDS(on) minimizes power losses, improving overall system efficiency.
  • Compact Design: Small SOT-23 package allows for use in space-constrained applications.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation.
  • Simplified Circuit Design: Easy to drive and control, simplifying circuit design.
  • Cost-Effective Solution: Offers a cost-efficient way to improve the performance and reliability of electronic systems.

Additional Details: The specific voltage and current ratings, gate charge, RDS(on) at various gate voltages, and thermal resistance should be obtained from the official Vishay datasheet for the SI2302DS-T1-E3. Also consider the gate threshold voltage and the required gate drive voltage for optimal performance. The -T1-E3 suffix indicates specific packaging and environmental compliance details, so consult the datasheet for clarification.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2037 $50.9250
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1567 $200.5760
1,655+ $0.1515 $250.7325
2,210+ $0.1358 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,912 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess