EN
  • EN
  • DE

SI2303DS-T1-E

Part No SI2303DS-T1-E
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189582-SI2303DS-T1-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI2303DS-T1-E CAD Model

Description

The SI2303DS-T1-E is a P-Channel MOSFET manufactured by Vishay. It's designed for low-voltage switching applications, particularly in portable devices and power management circuits. The 'T1' denotes tape and reel packaging for automated assembly, and 'E' signifies compliance with RoHS (Restriction of Hazardous Substances) standards, indicating environmental friendliness.

Applications:

  • Load Switching
  • DC-DC Conversion
  • Power Management
  • Battery Charging
  • Portable Electronics

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • SOT-23 Package
  • Logic Level Gate Drive
  • RoHS Compliant
  • Tape and Reel Packaging

Benefits:

  • High Efficiency
  • Small Footprint
  • Simplified Gate Drive
  • Environmentally Friendly
  • Suitable for Automated Assembly
  • Improved Battery Life in Portable Devices

Technical Specifications:

The SI2303DS-T1-E has a drain-source voltage (VDS) rating of -20V. The continuous drain current (ID) is typically -2.5A. The on-resistance (RDS(on)) is a critical parameter, specified at different gate-source voltages (VGS), such as VGS = -4.5V and VGS = -2.5V. The gate-source voltage (VGS) is rated at +/- 12V. Threshold voltage is typically around -1V. It is housed in a SOT-23 surface mount package.

The SI2303DS-T1-E is designed for efficiency and space saving, making it ideal for portable applications. The low on-resistance minimizes power losses during switching, resulting in higher efficiency in DC-DC converters and load switching applications. Its logic-level gate drive simplifies the gate drive circuitry, allowing it to be directly controlled by microcontrollers or other digital logic circuits. The RoHS compliance ensures the device meets environmental regulations, minimizing hazardous substances. The tape and reel packaging facilitates automated assembly, reducing manufacturing costs and improving production efficiency. The SOT-23 package provides a small footprint, allowing for high-density circuit board designs. The P-Channel configuration makes it suitable for high-side switching applications. It's commonly used in battery charging circuits to control the charging and discharging of batteries. The device's characteristics make it suitable for a wide range of low voltage, low current applications. The combination of low on-resistance and logic-level gate drive makes it a viable solution for low power systems where energy efficiency is paramount.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess