EN
  • EN
  • DE

SI3442BDV-T1

Part No SI3442BDV-T1
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT163
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 734342-SI3442BDV-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3442BDV-T1 CAD Model

Description

The SI3442BDV-T1 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for use in power management and load switching applications. This MOSFET is known for its low on-resistance (RDS(on)) and fast switching speed, making it efficient in various electronic circuits.

Applications:

  • Load switching in portable devices.
  • Power management in battery-powered systems.
  • Use in DC-DC converters.
  • High-side switching in power distribution circuits.
  • Motor control applications.

Features:

  • Low on-resistance (RDS(on)).
  • Fast switching speed.
  • TrenchFET power MOSFET technology.
  • Small footprint.
  • Lead (Pb)-free and RoHS compliant.

Benefits:

  • Efficient power management.
  • Reduced power losses.
  • Improved battery life in portable devices.
  • Compact design for space-constrained applications.
  • Environmentally friendly.

Additional Details:

The SI3442BDV-T1 features a low on-resistance, which minimizes power losses during switching and conduction, resulting in higher efficiency. The fast switching speed allows for efficient operation in high-frequency circuits. The TrenchFET power MOSFET technology enhances the performance and efficiency of the device. The small footprint makes it suitable for use in portable devices and other applications where space is limited.

This MOSFET is commonly used in load switching applications, where it controls the flow of power to various loads in a system. It is also used in power management circuits, where it regulates the voltage and current supplied to different components. The SI3442BDV-T1 provides a reliable and efficient solution for power management and load switching in a wide range of electronic devices.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1109 $58.2225
1,270+ $0.0912 $115.8240
1,950+ $0.0889 $173.3550
2,705+ $0.0855 $231.2775
3,475+ $0.0832 $289.1200
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess