EN
  • EN
  • DE

SI3447BDV

Part No SI3447BDV
Manufacturer Vishay
Description P-Channel 12-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248941-SI3447BDV
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3447BDV CAD Model

Description

The SI3447BDV is a P-Channel MOSFET from Vishay Siliconix. It is designed for load switching, power management, and other applications requiring efficient and reliable performance in a small footprint. The device features low on-resistance (RDS(on)) and a low threshold voltage, making it suitable for low-voltage and battery-powered applications. The SI3447BDV is available in a PowerPAK® SC-70 package, which offers excellent thermal performance and minimizes board space.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management
  • DC-DC Conversion
  • Backlighting

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Threshold Voltage: Allows for operation at lower gate voltages.
  • Small Footprint: PowerPAK® SC-70 package saves board space.
  • TrenchFET® Power MOSFET: Provides high power density and efficiency.
  • 100% Rg Tested: Ensures gate resistance is within specification.
  • Halogen-Free According to IEC 61249-2-21 Definition Adheres to environmental standards.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power losses, leading to higher efficiency.
  • Extended Battery Life: Efficient operation extends battery life in portable devices.
  • Space Savings: Small package size allows for compact designs.
  • Reliable Performance: Robust design ensures reliable operation in a variety of applications.
  • Simplified Design: Low threshold voltage simplifies gate drive requirements.

Additional Details

The SI3447BDV features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that depends on the case temperature. The gate-source voltage (VGS) is typically rated at ±20V. It is important to consult the Vishay datasheet for specific values and derating curves. The PowerPAK® SC-70 package offers excellent thermal performance, but proper thermal management techniques are still necessary to ensure reliable operation. The SI3447BDV is designed for applications where efficiency, small size, and reliable performance are critical requirements. It's crucial to consult the latest Vishay datasheet for the most accurate and up-to-date specifications, application notes, and design recommendations before using this component. The datasheet contains essential information on gate drive requirements, switching characteristics, safe operating area (SOA), and other critical parameters. This MOSFET is an excellent choice for load switching applications in portable devices and other space-constrained designs where high efficiency is essential. Proper PCB layout techniques, including minimizing parasitic inductance and capacitance, are also crucial for optimal performance and reliability. The SI3447BDV combines low on-resistance, low threshold voltage, and a small footprint to provide a cost-effective and efficient solution for power management applications. Its compliance with environmental standards further enhances its appeal for modern electronic designs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess