EN
  • EN
  • DE

SI3457DV-T1-GE3

Part No SI3457DV-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837547-SI3457DV-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI3457DV-T1-GE3 CAD Model

Description

The SI3457DV-T1-GE3 is a P-Channel 20V MOSFET manufactured by Vishay. It's designed for load switching and power management applications, emphasizing low on-resistance and efficient performance. This MOSFET is often used in portable devices and similar power-sensitive applications.

Applications

  • Load Switching: Used for efficient power control in electronic circuits by switching loads on and off.
  • Power Management: Employed in power management systems for devices like notebooks, tablets, and smartphones.
  • DC-DC Conversion: Suitable for use in DC-DC converters where voltage and current regulation is required.
  • Battery Protection: Used within battery protection circuits to prevent overcharge, over-discharge, and short circuits.

Features

  • Low On-Resistance: Reduces conduction losses and increases overall circuit efficiency.
  • Fast Switching Speed: Minimizes switching losses and improves dynamic performance in circuits.
  • Logic Level Gate Drive: Simplifies circuit design by allowing direct drive from logic-level signals.
  • TrenchFET® Power MOSFET: Uses Vishay’s advanced TrenchFET® technology to deliver superior performance.
  • Halogen-Free: Compliant with environmental standards, ensuring the product is halogen-free.
  • Lead (Pb)-Free: Constructed without lead, meeting RoHS requirements.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching contribute to higher efficiency in power management.
  • Reduced Power Loss: Minimizes conduction and switching losses, leading to cooler operation and longer battery life.
  • Simplified Circuit Design: Logic-level gate drive makes integration with control circuits easier.
  • Enhanced Reliability: Robust design ensures consistent performance in demanding operating conditions.
  • Environmentally Friendly: Halogen-free and lead-free, meeting environmental compliance standards.

Additional Details

The SI3457DV-T1-GE3 is packaged in a PowerPAK® SC-70, providing excellent thermal performance in a small form factor for space-constrained applications. Its key specifications include a drain-source voltage (VDS) of 20 V, a continuous drain current (ID) of up to 6.3 A, and a typical on-resistance (RDS(on)) of 0.019 Ω at a gate-source voltage (VGS) of 4.5 V. It's designed to operate over a wide temperature range, ensuring reliable performance across diverse applications.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess