The SI4208B-GM is a P-Channel TrenchFET® power MOSFET from Vishay Semiconductors. It is designed for load switch applications and optimized for logic level gate drive. This MOSFET offers low on-resistance (RDS(on)) and is suitable for use in portable devices due to its small footprint and low profile.
Applications:
- Load switching
- Portable devices
- Power management
- Battery protection circuits
Features:
- P-Channel MOSFET
- TrenchFET® Power MOSFET technology
- Low on-resistance (RDS(on))
- Logic level gate drive
- Small footprint
- Low profile
- Lead (Pb)-free and Halogen-free
Benefits:
- Efficient Load Switching: The low RDS(on) minimizes power losses during switching operations.
- Logic Level Compatibility: Allows direct interfacing with low-voltage control circuits.
- Compact Design: The small footprint and low profile save board space in portable devices.
- Environmentally Friendly: Lead (Pb)-free and Halogen-free construction meets environmental regulations.
- Improved Thermal Performance: The TrenchFET® technology enhances thermal performance.
The SI4208B-GM has a gate-source voltage rating of ±12V and a drain-source voltage rating that varies based on the specific datasheet. The maximum drain current rating is dependent on the case temperature. It is typically available in a PowerPAK® SC-70 package, which is designed for excellent thermal performance. This MOSFET is often used in battery-powered devices, where efficiency and space are critical considerations. Its ability to operate with logic-level gate drives makes it easy to control with microcontrollers and other low-voltage circuits.