The SI4308DY-T1 is an N-Channel MOSFET from Vishay, designed for efficient power switching and load management. This MOSFET features a low on-resistance, which minimizes power loss and enhances efficiency in power management circuits. Its compact SO-8 package makes it suitable for various applications, providing a balance between thermal performance and board space utilization.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Backlighting
Features:
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Standard SO-8 Package
- TrenchFET® Power MOSFET Technology
Benefits:
- High Efficiency: The low RDS(on) minimizes power dissipation, leading to higher efficiency in load switching and power management applications.
- Compact Design: The SO-8 package allows for efficient board space utilization, suitable for various applications.
- Improved Thermal Performance: The SO-8 package provides good thermal conductivity, allowing the MOSFET to dissipate heat effectively.
- Fast Switching Speed: It enables efficient and rapid switching in power circuits.
Additional Details:
The SI4308DY-T1 has a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 7.5A. The on-resistance (RDS(on)) is typically 20 mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically 2V. The device is designed for applications where efficiency and thermal management are critical. The SO-8 package enhances thermal performance by providing a direct thermal path to the PCB. This MOSFET is commonly used in DC-DC converters, load switches, and backlighting applications in various electronic devices. Its high efficiency and compact size make it a suitable choice for a wide range of power management applications.