The SI4356DY-T1 is an N-Channel MOSFET from Vishay, primarily designed for efficient load switching and power management. This MOSFET is characterized by its low on-resistance (RDS(on)), which minimizes power loss and improves overall efficiency. The device comes in a compact SO-8 package, making it well-suited for applications where board space is limited. Its design focuses on providing reliable performance in demanding electronic circuits.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
Features:
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- SO-8 Package
- TrenchFET® Power MOSFET Technology
Benefits:
- High Efficiency: The low RDS(on) leads to reduced power dissipation, thereby increasing the efficiency of the power management circuits.
- Compact Design: The SO-8 package enables high-density designs, effectively saving valuable board space.
- Improved Thermal Performance: The SO-8 package facilitates better thermal conductivity, aiding in heat dissipation.
- Reliable Operation: Designed for dependable performance in various power management applications.
Additional Details:
The SI4356DY-T1 has a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 8.3A. The on-resistance (RDS(on)) is typically 14 mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically 2.0V. This MOSFET is designed for applications that demand high efficiency and effective thermal management. The SO-8 package enhances the thermal performance by offering a direct thermal path to the PCB. It is frequently utilized in DC-DC converters, load switches, and battery management systems due to its efficient performance and compact form factor. Its design is optimized for consistent and reliable operation, making it a suitable choice for a broad range of power management applications.