EN
  • EN
  • DE

SI4410BDY-T1

Part No SI4410BDY-T1
Manufacturer Vishay
Description N-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249053-SI4410BDY-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4410BDY-T1 CAD Model

Description

The SI4410BDY-T1 is an N-channel MOSFET manufactured by Vishay. It's designed for load switching, power management, and DC-DC conversion applications. This MOSFET features a low on-resistance (RDS(on)) and low gate charge (Qg), making it efficient for high-frequency switching. Its small size and surface-mount package make it ideal for compact designs.

Applications:

  • Load switching: Used to control power to various loads in electronic devices.
  • Power management: Employed in DC-DC converters, power supplies, and battery management systems.
  • High-side switching: Used as a high-side switch in various applications.
  • Portable devices: Suitable for use in mobile phones, laptops, and other portable electronics.
  • LED backlighting: Used for controlling LED backlights in displays.

Features:

  • Low on-resistance (RDS(on)): Minimizes power losses and increases efficiency.
  • Low gate charge (Qg): Reduces switching losses.
  • Small footprint: Space-saving surface mount package.
  • High avalanche capability: Robust design for reliable operation.
  • Lead-free and RoHS compliant: Environmentally friendly.

Benefits:

  • High efficiency: Low on-resistance and gate charge improve efficiency.
  • Reduced power consumption: Low RDS(on) minimizes power dissipation.
  • Compact design: Small footprint allows for use in space-constrained applications.
  • Improved reliability: Robust design enhances system reliability.
  • Environmentally compliant: Meets environmental regulations.

The SI4410BDY-T1 is typically available in a SO-8 package. Key specifications include drain-source voltage, gate-source voltage, continuous drain current, pulsed drain current, and on-resistance. Proper thermal management is essential for reliable operation. Consult the datasheet for detailed specifications and application guidelines.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess