The SI4810BDY-T1-E3 is an N-Channel 30 V (D-S) MOSFET from Vishay, designed for efficient power switching. It features low on-resistance, minimizing conduction losses, and fast switching speeds, reducing switching losses. The 'T1' suffix indicates tape and reel packaging for automated assembly, while 'E3' indicates compliance with RoHS standards, making it lead-free and halogen-free.
Applications:
- DC-DC converters
- Load switches
- Power management in portable devices
- Battery management systems
Features:
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- 30 V Drain-Source Voltage
- TrenchFET® Power MOSFET technology
- RoHS Compliant
- Surface Mount Package
Benefits:
- Improved power efficiency due to low RDS(on)
- Reduced power losses, leading to cooler operation
- High current capability for demanding applications
- Simple gate drive requirements
- Suitable for automated assembly processes
- Environmentally friendly
Additional Details:
The SI4810BDY-T1-E3 uses Vishay's TrenchFET® technology to provide enhanced performance. The low on-resistance ensures minimal conduction losses, while the fast switching speed reduces switching losses. It is available in a surface mount package suitable for automated assembly. The 'E3' suffix indicates that it is RoHS compliant, lead-free, and halogen-free. The device's specifications include a drain-source voltage rating of 30V, a gate-source voltage rating of ±20V, and a continuous drain current that varies based on operating conditions. The operating junction temperature range is typically between -55°C and +150°C.