The SI4856ADY-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay Siliconix. This MOSFET is designed to offer efficient power management in a compact form factor. It is well-suited for a variety of applications requiring low on-resistance and fast switching speeds.
Applications:
- Load Switching
- DC-DC Conversion
- Power Management in portable devices
- Battery Management Systems
Features:
- Low On-Resistance: Reduces conduction losses and improves efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency applications.
- TrenchFET® Power MOSFET Technology: Provides enhanced performance and efficiency.
- Lead (Pb)-free and Halogen-free: Compliant with environmental standards.
- Compact PowerPAK® SC-70 Package: Space-saving design for high-density applications.
Benefits:
- Improved Energy Efficiency: Low on-resistance minimizes power dissipation, leading to energy savings.
- Enhanced Thermal Performance: The PowerPAK® SC-70 package offers excellent thermal characteristics, allowing for efficient heat dissipation.
- Reduced Board Space: The small form factor enables higher component density on the PCB.
- Reliable Operation: Designed for robust performance in demanding applications.
Additional Details:
The SI4856ADY-T1-E3 features a drain-source voltage (VDS) of 30V and a typical on-resistance (RDS(on)) of 17 mΩ at VGS = -10V. The gate-source voltage is rated at ±20V. The continuous drain current (ID) is typically around -7.2A. This MOSFET is designed to operate within a temperature range that is common in many electronic devices. The PowerPAK® SC-70 package allows for efficient heat transfer, which is critical for maintaining stable performance under load. This device is typically used in applications where space is a constraint and efficiency is critical.