The SI4904-GL is a P-Channel MOSFET from Vishay designed for power management and load switching applications. This device is engineered to provide high efficiency and low on-resistance, making it suitable for use in portable devices, battery-powered systems, and other applications where power conservation is essential.
Applications
- Load Switching
- Power Management
- Battery Powered Systems
- Portable Devices
- DC-DC Conversion
Features
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Logic Level Gate Drive
- Surface Mount Package
- Halogen-Free According to IEC 61249-2-21 Definition
Benefits
- Enhanced Efficiency: Low RDS(on) minimizes conduction losses, thereby maximizing power efficiency.
- Rapid Switching: Fast switching speed reduces switching losses and improves overall performance.
- Direct Logic Interface: Logic level gate drive simplifies interface with microcontrollers and other digital circuits.
- Compact Design: Surface mount package enables high-density circuit board layouts.
- Environmentally Compliant: Halogen-free construction supports environmental initiatives.
Technical Specifications
The SI4904-GL has a drain-source voltage (VDS) rating suitable for various power supply voltages. The gate-source voltage (VGS) is designed to be compatible with logic level signals. The low RDS(on) characteristic minimizes power dissipation. The device is available in a surface mount package optimized for automated assembly. It is designed to operate over a wide temperature range. Detailed specifications can be found in the device's datasheet.