EN
  • EN
  • DE

SI4925BDY

Part No SI4925BDY
Manufacturer Vishay
Description Dual P-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249245-SI4925BDY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Computers & Computer Peripherals, Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian SI4925BDY CAD Model

Description

The SI4925BDY is a dual P-Channel MOSFET manufactured by Vishay. This device integrates two P-channel MOSFETs into a single package, making it suitable for space-constrained applications requiring multiple switching functions. Its low on-resistance and fast switching speed contribute to efficient power management.

Applications

  • Load switching
  • Power management
  • DC-DC converters
  • Battery protection circuits
  • Portable devices

Features

  • Dual P-Channel MOSFETs
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low threshold voltage
  • Surface-mount package

Benefits

  • Saves board space by integrating two MOSFETs into a single package.
  • Improved efficiency in power switching applications due to low on-resistance.
  • Reduced power losses, leading to longer battery life in portable devices.
  • Simplified circuit design due to low threshold voltage requirements.

Additional Details

The SI4925BDY is typically available in a SO-8 package, allowing for efficient heat dissipation and compact PCB layout. The low on-resistance minimizes power dissipation during switching, improving overall system efficiency. The fast switching speed enables the device to operate at high frequencies, making it suitable for modern power management applications. The low threshold voltage allows the MOSFET to be driven directly from low-voltage logic circuits. Its applications include battery protection circuits, where it can be used to disconnect the battery in case of over-voltage or over-current conditions. The two MOSFETs can be configured independently or in parallel to achieve different current handling capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess