The SI4980DY-T1-E3 is a P-Channel MOSFET from Vishay Siliconix, designed for efficient power management in a variety of applications. It features low on-resistance (RDS(on)), which helps minimize power losses and enhances the overall efficiency of the system. The 'E3' suffix indicates that the component is lead (Pb)-free and halogen-free, adhering to environmental standards, and 'T1' generally signifies tape and reel packaging.
Applications
- Load Switching
- DC-DC Converters
- Power Management in Portable Devices
- Battery Management Systems
- High-Side Load Switching
Features
- Low RDS(on) to reduce power dissipation
- Logic Level Gate Drive for easy interfacing with low-voltage logic circuits
- Surface Mount Package (SO-8) for compact designs
- TrenchFET® Power MOSFET Technology for efficient performance
- Lead (Pb)-Free and Halogen-Free, compliant with environmental regulations
Benefits
- Improved efficiency due to the low on-resistance
- Simplified circuit design with logic level gate drive
- Reduced board space requirements with the small SO-8 package
- Enhanced reliability and performance in power management applications
- Environmentally friendly construction
Additional Details
The SI4980DY-T1-E3 is characterized by its low RDS(on), which typically measures around 0.035 Ohms at a gate-source voltage (VGS) of -4.5V. This low resistance minimizes the voltage drop across the MOSFET when it is conducting, thereby reducing power dissipation and heat generation. This is particularly important in portable devices and other applications where energy efficiency is critical.
The logic-level gate drive capability allows the MOSFET to be directly controlled by microcontrollers and other low-voltage logic devices without the need for additional level-shifting circuitry. This simplifies the circuit design and reduces the overall component count.
The SO-8 surface mount package offers good thermal conductivity, enabling efficient heat dissipation from the device. This helps to maintain reliable operation, especially in high-power applications. The TrenchFET® technology optimizes the trade-off between on-resistance, gate charge, and breakdown voltage, resulting in a robust and efficient MOSFET.